EN
  • EN
  • DE
  • IT

M29W320DT

Part No M29W320DT
Manufacturer STMicroelectronics
Description 32 Mbit 4Mb x8 or 2Mb x16, Boot Block 3V Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210273-M29W320DT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W320DT CAD Model

Description

STMicroelectronics M29W320DT Overview

The M29W320DT from STMicroelectronics is a high-performance 32Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module that combines state-of-the-art flash memory technology with high reliability. This memory device operates at a supply voltage range of 2.7V to 3.6V, making it suitable for a wide array of applications ranging from embedded systems to consumer electronics and automotive applications.

Key Features

  • Memory Size: The device boasts a storage capacity of 32Mbit, which is organized either as 4 million bytes or 2 million words, providing ample space for firmware storage, boot code, or data logging.
  • Access Time: It offers fast read access times, allowing for efficient data retrieval and high-speed operations.
  • Programming: The M29W320DT supports both in-system programming (ISP) and in-application programming (IAP), facilitating easy updates and flexibility in usage.
  • Boot Block: A dedicated boot block is provided, which is ideal for storing secure and critical code such as boot loaders.
  • Security: The device includes features for device protection and security, ensuring data integrity and preventing unauthorized access.
  • Temperature Range: The memory module is designed to operate over an extended temperature range, making it suitable for demanding environments.
  • Package: It is available in a variety of package options, including TSOP48 and FBGA, providing flexibility in terms of PCB design and space constraints.

Applications

The versatility of the M29W320DT allows it to be used in a diverse range of applications such as:

  • Automotive systems
  • Telecommunication devices
  • Consumer electronics
  • Industrial controls
  • Networking equipment

STMicroelectronics' commitment to reliability and performance is evident in the M29W320DT, making it an excellent choice for designers and engineers looking for a robust and adaptable flash memory solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6864 $51.1776
22+ $4.6658 $102.6476
34+ $4.5200 $153.6800
46+ $4.3742 $201.2132
60+ $4.2284 $253.7040
80+ $3.7910 $303.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess