EN
  • EN
  • DE

M29W320FT-70N3

Part No M29W320FT-70N3
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015691-M29W320FT-70N3
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W320FT-70N3 CAD Model

Description

The M29W320FT-70N3 is a high-performance 32Mbit (4MB) Flash memory device from STMicroelectronics, designed to provide a flexible and efficient storage solution for a wide range of embedded applications. This non-volatile memory component is part of ST's M29 family, known for its reliability and endurance, and features a 70ns access time, catering to systems that require fast read operations.

Key Features

  • Memory Size: 32Mbit (4M x 8bit / 2M x 16bit)
  • Access Time: 70 nanoseconds
  • Boot Block Architecture: Provides a top or bottom boot block for secure firmware applications.
  • Programming Voltage: 2.7V to 3.6V
  • Temperature Range: Industrial-grade with an operating range from -40°C to +85°C.

Performance and Flexibility

With its fast access time and boot block architecture, the M29W320FT-70N3 is optimized for applications that need quick boot capabilities and reliable code storage. The device supports a flexible bank structure and can be organized as either 4M x 8bit or 2M x 16bit, making it adaptable to both 8-bit and 16-bit bus systems.

Security and Reliability

The memory component comes with advanced security features, including hardware protection for the boot blocks, ensuring that critical code is preserved from accidental erasure or overwrite. Additionally, the M29W320FT-70N3 has a 100,000 program/erase cycles guarantee and a 20-year data retention capability, providing a robust storage solution for mission-critical applications.

Applications

The M29W320FT-70N3 is suited for a diverse range of applications such as automotive electronics, industrial control systems, telecommunications infrastructure, and advanced consumer electronics. Its robustness and reliability make it an excellent choice for environments where consistent performance and data integrity are paramount.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability, and the M29W320FT-70N3 complies with the RoHS directive, ensuring that it is free from hazardous substances and suitable for use in eco-friendly products.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess