EN
  • EN
  • DE

M29W640GB70NA6

Part No M29W640GB70NA6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSOP48
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 719254-M29W640GB70NA6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W640GB70NA6 CAD Model

Description

STMicroelectronics M29W640GB70NA6 Flash Memory

The M29W640GB70NA6 is a 64 Mbit (8Mb x8 or 4Mb x16) non-volatile flash memory module from STMicroelectronics, renowned for its high reliability and performance. This device operates on a single 3V to 3.6V power supply, making it suitable for a variety of applications that require low-power consumption and high-density data storage.

Designed with flexibility in mind, the M29W640GB70NA6 offers a fast read access time, which significantly enhances the performance of systems in which it is integrated. With its boot block architecture, the device provides a combination of read/write blocks that are ideal for both code and data storage. The memory is divided into uniform blocks, with the first or last block designed as a boot block where secure code can be stored.

The programming and erasing of the M29W640GB70NA6 are performed on a block-by-block basis, providing the user with the ability to update code and data in a highly efficient manner. It also features a status register that provides a means to detect the completion of program or erase operations, facilitating easy integration into system designs without the need for complex programming algorithms.

For security and protection of critical data, the M29W640GB70NA6 comes with hardware protection features. The device includes a hardware lock that can be used to prevent accidental program or erase operations in the boot block, ensuring the integrity of the boot code. Additionally, the memory module supports a deep power-down mode, which reduces power consumption to a minimum when the device is not in active use.

STMicroelectronics has designed the M29W640GB70NA6 to be compatible with the JEDEC standards for flash memory, ensuring interoperability with a wide range of microcontrollers and processors. Its package is a standard TSOP48, which is commonly used in the industry and allows for straightforward PCB design and layout.

Overall, the M29W640GB70NA6 flash memory from STMicroelectronics is a high-quality, versatile storage solution that meets the needs of complex electronic systems, offering reliability, performance, and ease of use.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8425 $116.5425
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess