EN
  • EN
  • DE

M29W640GH70NB6

Part No M29W640GH70NB6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1044+Rohs
Reference case TSOP56
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 739663-M29W640GH70NB6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W640GH70NB6 CAD Model

Description

STMicroelectronics M29W640GH70NB6 Flash Memory

The STMicroelectronics M29W640GH70NB6 is a high-performance 64 Mbit (Megabit) flash memory device, which is an ideal storage solution for a wide range of electronic applications. This non-volatile memory chip combines the capability of rapid read access with the reliability of flash storage, ensuring that data is preserved even when the power is turned off.

Constructed with a 70ns access time, the M29W640GH70NB6 offers fast read capabilities, making it suitable for applications that require quick data retrieval. This product is part of the M29W family, which is well-regarded for its stability and endurance, and is commonly used in the automotive industry, telecommunications, consumer electronics, and industrial applications.

The M29W640GH70NB6 is organized as 8M x8 or 4M x16 bits, which allows for flexibility in system design. It operates on a single 3V to 3.6V power supply, making it energy-efficient and compatible with modern low-power electronic systems. Additionally, the device supports a wide temperature range from -40°C to +85°C, ensuring its operation in harsh environmental conditions.

One of the key features of the M29W640GH70NB6 is its boot block architecture. The memory is divided into uniform blocks, with the first or last block designed as a boot block where critical code can be stored. This boot block can be write-protected to prevent accidental overwrites, thus safeguarding the boot code.

Program and erase operations are performed on a block basis, allowing for efficient memory management and updating of data. The device also features a program/erase controller, which simplifies these operations by managing the necessary high voltage internally.

For security and data integrity, the M29W640GH70NB6 includes a hardware lock option for the boot block, as well as a status register that provides details on the completion of program or erase cycles and the presence of any errors. This enables the implementation of robust error handling routines in the user's application.

In summary, the STMicroelectronics M29W640GH70NB6 flash memory offers a reliable and flexible storage solution that meets the demands of a variety of high-performance applications, delivering both speed and stability in a compact and energy-efficient package.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess