EN
  • EN
  • DE

M29W800AT120N1

Part No M29W800AT120N1
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829105-M29W800AT120N1
Ultra Librarian 3D Model Ultra Librarian M29W800AT120N1 CAD Model

Description

STMicroelectronics M29W800AT120N1 Flash Memory

The M29W800AT120N1 is a high-speed, 8-megabit (Mb) Flash memory device from the renowned semiconductor manufacturer STMicroelectronics. This non-volatile memory chip combines performance, flexibility, and reliability, making it an ideal storage solution for a wide range of applications in the automotive, industrial, and telecommunications sectors.

Key Features

  • Memory Size: 8Mb, organized as 1M x 8 or 512K x 16, selectable by byte or word data bus.
  • Speed: Access times as fast as 120ns, providing quick read operations for high-performance systems.
  • Programming: In-system programmable via standard microprocessor write timings to simplify firmware updates and device integration.
  • Boot Block: Features a boot block that allows for secure firmware storage, ensuring reliable system boot-up.
  • Versatility: Offers a flexible block erase capability, with uniform 64Kb blocks, allowing for efficient memory management and updates.
  • Low Power Consumption: Designed for low power consumption with automatic standby mode, reducing power usage for battery-powered devices.
  • Temperature Range: Operates within an extended temperature range, making it suitable for demanding environments.
  • Package: Available in a 48-pin TSOP (Thin Small Outline Package) for compact integration into system designs.

Applications

The M29W800AT120N1 is versatile enough to meet the requirements of a broad spectrum of applications. It is commonly used in automotive electronics, such as engine control units and infotainment systems. In the industrial sector, it can be found in PLCs (Programmable Logic Controllers) and other embedded control systems. The telecommunications industry also benefits from its reliable performance in network infrastructure and mobile communication devices.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the M29W800AT120N1 is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements for performance and reliability in various operating conditions.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess