EN
  • EN
  • DE

TF202THC-5-TL-H

Part No TF202THC-5-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW VTFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 210μA @ 5V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 200mV @ 1μA
Max Input Capacitance 3.5pF @ 5V
Maximum Power Dissipation 100mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-VTFP
Win Source Part Number 053747-TF202THC-5-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF202THC-5-TL-H CAD Model

Description

ON Semiconductor TF202THC-5-TL-H Product Overview

The ON Semiconductor TF202THC-5-TL-H is a high-performance, N-channel MOSFET designed to deliver efficiency and reliability for a wide array of applications. This power MOSFET is a testament to ON Semiconductor's commitment to providing state-of-the-art solutions for power management challenges in the modern electronic landscape.

Key Features

  • Low On-Resistance: The TF202THC-5-TL-H boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET minimizes switching losses, making it ideal for high-frequency power converters and other demanding environments.
  • High-Temperature Operation: With an ability to operate at high temperatures, the TF202THC-5-TL-H maintains performance stability even under thermal stress, ensuring reliability in a range of conditions.
  • Compact Package: Encased in a small, leadless package, the TF202THC-5-TL-H saves valuable board space without compromising on power handling capabilities.

Applications

The versatility of the TF202THC-5-TL-H allows it to be utilized in various applications, including but not limited to:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive applications
  • Switched-mode power supplies

Technical Specifications

The TF202THC-5-TL-H operates with a continuous drain current of 5A, making it suitable for medium power applications. Its threshold voltage is designed to ensure low-voltage operation, enhancing the efficiency of the system it's integrated into. The MOSFET also features a fast switching speed, which is critical for reducing energy loss during power conversion processes.

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-quality products but also to meeting environmental standards. The TF202THC-5-TL-H is compliant with RoHS directives, which means it is manufactured without the use of hazardous substances, making it a more environmentally friendly choice for electronic manufacturers looking to reduce their ecological footprint.

In summary, the TF202THC-5-TL-H from ON Semiconductor is an efficient, reliable, and versatile component that meets the demands of various high-performance power management applications. Its robust design and compliance with environmental standards make it a smart choice for designers and engineers seeking to create sustainable and energy-efficient electronic products.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess