EN
  • EN
  • DE

M29W800DB-70N6H

Part No M29W800DB-70N6H
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215752-M29W800DB-70N6H
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W800DB-70N6H CAD Model

Description

STMicroelectronics M29W800DB-70N6H Flash Memory

Introducing the M29W800DB-70N6H, a state-of-the-art flash memory device from STMicroelectronics, designed to meet the high standards of reliability and performance required in today's advanced electronic applications. This 8 Mbit (1Mb x8 or 512Kb x16) non-volatile flash memory chip is an ideal storage solution for a wide range of applications, including embedded systems, automotive electronics, and telecommunications equipment.

Key Features:

  • Memory Size: The M29W800DB-70N6H provides a generous 8 Mbit of memory space, organized either as 1M x 8 bits or 512K x 16 bits, which allows for flexible data storage options depending on the application requirements.
  • Speed: With an access time of 70ns, this flash memory offers quick read operations, ensuring efficient data retrieval and high-speed performance for critical tasks.
  • Boot Block Architecture: The memory is divided into uniform blocks with a dedicated boot block at the top or bottom of the memory map, which is ideal for systems that require secure and reliable boot-up sequences.
  • Programming: It features a fast programming algorithm that significantly reduces programming time, enhancing overall system efficiency.
  • Erasing: The chip supports both chip and block erase functions, providing flexibility in managing data storage and enabling efficient reuse of memory.
  • Low Power Consumption: Designed with power efficiency in mind, the M29W800DB-70N6H operates with low power consumption, making it suitable for battery-powered devices.
  • Compatibility: This memory chip is compatible with JEDEC standards, ensuring interoperability with a wide range of hardware and ease of integration into existing systems.

Applications:

The versatility of the M29W800DB-70N6H allows it to be used across various sectors. It is particularly well-suited for applications that require reliable data storage, quick access times, and the ability to update firmware or store user settings. Its robust design and dependable performance make it an excellent choice for automotive control units, industrial control systems, PC BIOS, routers, and other embedded systems.

With the M29W800DB-70N6H, STMicroelectronics continues its commitment to providing high-quality, innovative memory solutions that push the boundaries of technology and offer exceptional performance to meet the evolving needs of the electronics industry.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4557 $58.7469
41+ $2.8354 $116.2514
64+ $2.7467 $175.7888
87+ $2.6581 $231.2547
113+ $2.5696 $290.3648
151+ $2.3038 $347.8738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess