EN
  • EN
  • DE

M29W800DT70N1/90N6

Part No M29W800DT70N1/90N6
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSOP48
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 724885-M29W800DT70N1/90N6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W800DT70N1/90N6 CAD Model

Description

The M29W800DT70N1/90N6 is a high-performance 8 Mbit (1Mb x8 or 512Kb x16) non-volatile flash memory module from STMicroelectronics, a leader in the semiconductor industry. This memory device combines the flexibility of byte-level programming with the cost-effectiveness of a non-volatile memory, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Size: 8 Mbit (1M x 8bit / 512K x 16bit)
  • Speed: Access times of 70ns (M29W800DT70N1) and 90ns (M29W800DT90N6), catering to a range of performance requirements.
  • Operating Voltage: 2.7V to 3.6V, allowing for low-power operations suitable for battery-powered devices.
  • Programming: Byte- and word-level programmability for flexible data management.
  • Boot Block: Features a boot block that can be locked down to protect vital code during the initial stages of system boot-up.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliability across various environments.
  • Package: Offered in TSOP48 and SO44 packages for easy integration into a variety of design layouts.

Applications

The M29W800DT70N1/90N6 is designed for applications that require fast and reliable non-volatile memory storage. Its robustness and flexibility make it suitable for:

  • Automotive control units
  • Industrial control systems
  • Telecommunication devices
  • Consumer electronics
  • Boot memory for computers and servers

Reliability and Support

STMicroelectronics provides extensive support and documentation for the M29W800DT70N1/90N6, ensuring designers and engineers can fully utilize the device's capabilities. The product is also backed by ST's commitment to quality and long-term availability, making it a reliable choice for critical applications where data integrity and operational longevity are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8468 $64.6380
80+ $1.5154 $121.2320
120+ $1.4680 $176.1600
165+ $1.4207 $234.4155
215+ $1.3733 $295.2595
285+ $1.2312 $350.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess