STMicroelectronics M29W800T-120N1 Flash Memory
The STMicroelectronics M29W800T-120N1 represents a high-speed, 8 Mbit (1MB) Flash memory device, delivering robust performance with a 120ns access time. This non-volatile memory module is an ideal solution for applications requiring fast and reliable data storage, such as automotive electronics, industrial control systems, and telecommunications equipment.
The M29W800T-120N1 is part of the M29W family, which is known for its flexible and reliable NOR Flash memories. The device operates with a supply voltage ranging from 2.7V to 3.6V, making it compatible with a wide range of applications and ensuring low power consumption.
Key Features:
- Memory Size: The module offers 8 Mbit of memory, organized as 1M x 8 bits or 512K x 16 bits, providing ample space for firmware storage, code shadowing, and data logging.
- Access Time: With an impressive 120ns access time, the device ensures high-speed read operations, critical for performance-driven applications.
- Programming: The M29W800T-120N1 supports byte and word programming, enabling flexible data management and easy integration into various system architectures.
- Boot Block: It features a boot block that can be protected to prevent accidental overwrite, ensuring the integrity of boot code or critical data.
- Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environmental conditions.
- Package: Available in a 48-pin TSOP (Thin Small Outline Package), the M29W800T-120N1 is compact and suitable for space-constrained applications.
Applications:
The versatility of the M29W800T-120N1 Flash memory enables its use across various domains, including:
- Automotive systems where long-term reliability and endurance are paramount.
- Industrial control units requiring quick access to critical control parameters.
- Telecommunication infrastructure where uptime and data integrity are crucial.
- Consumer electronics that demand consistent performance and data retention.
In conclusion, the M29W800T-120N1 from STMicroelectronics is a top-tier Flash memory solution that offers a balance of speed, reliability, and flexibility, making it an excellent choice for a vast array of electronic applications.