EN
  • EN
  • DE

M36DR432A120ZA6C

Part No M36DR432A120ZA6C
Manufacturer STMicroelectronics
Catalog Flash
Description 32 Mbit 2Mb x16, Dual Bank, Page Flash Memory and 4 Mbit 256K x16 SRAM, Multiple Memory Product
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306105-M36DR432A120ZA6C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36DR432A120ZA6C CAD Model

Description

STMicroelectronics M36DR432A120ZA6C

The M36DR432A120ZA6C is a state-of-the-art integrated memory device from STMicroelectronics, a global leader in semiconductor solutions. This product combines both flash memory and RAM to offer a flexible, high-performance solution for a wide range of applications.

At the heart of the M36DR432A120ZA6C is a Multi-Chip Package (MCP) that contains 32 Mbits of NOR Flash memory and 32 Mbits of PSRAM (Pseudo Static RAM). The NOR Flash component provides reliable code storage with fast read capabilities, making it ideal for storing the firmware and boot code in embedded systems. The PSRAM, on the other hand, offers the temporary data storage necessary for applications to run smoothly, with a quick access time that enhances overall system performance.

One of the key features of the M36DR432A120ZA6C is its compatibility with a wide range of operating voltages, ranging from 1.08V to 1.32V. This versatility ensures that the memory can be integrated into various system designs with different power requirements. Moreover, the device supports a common flash interface (CFI) which allows for easy integration and programming by developers.

The M36DR432A120ZA6C is designed with a focus on reliability and endurance. The flash memory component is capable of withstanding a high number of program/erase cycles, ensuring data integrity and longevity of the device. Additionally, the package is built to operate within an industrial temperature range, making it suitable for use in harsh environments.

This memory device is an ideal choice for applications that demand a combination of robust non-volatile memory and volatile memory for real-time data processing. It is commonly used in automotive electronics, industrial control systems, telecommunications infrastructure, and portable consumer devices. With its compact form factor and advanced technology, the M36DR432A120ZA6C from STMicroelectronics represents a reliable and efficient solution for modern electronic systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess