EN
  • EN
  • DE

M36P0R9060E0ZACF

Part No M36P0R9060E0ZACF
Manufacturer STMicroelectronics
Catalog Flash
Description 512 Mbit (x16, Multiple Bank, Multi-Level, Burst) Flash memory 64 Mbit (Burst) PSRAM, 1.8V supply, Multi-Chip Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306190-M36P0R9060E0ZACF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M36P0R9060E0ZACF CAD Model

Description

The M36P0R9060E0ZACF is a high-performance, multi-interface memory device from STMicroelectronics, designed to cater to the advanced needs of modern embedded systems. This product is a testament to STMicroelectronics' commitment to providing innovative memory solutions that combine robustness, efficiency, and versatility.

At the heart of the M36P0R9060E0ZACF is a sophisticated memory architecture that offers a seamless blend of NOR Flash and PSRAM (Pseudo Static RAM) technologies. This dual-memory integration ensures a balance between the non-volatile storage capabilities of NOR Flash and the high-speed, volatile storage functionality of PSRAM. The device boasts a substantial memory capacity, making it suitable for applications that require quick access to large amounts of data without compromising on data retention.

The device features a flexible multi-bus interface that supports various communication protocols. This multi-interface approach allows for easy integration with a wide range of microcontrollers and processors, making the M36P0R9060E0ZACF a versatile choice for designers and engineers looking to streamline their product development process.

Reliability is a cornerstone of the M36P0R9060E0ZACF's design. It operates over an extended temperature range, ensuring stable performance in diverse environmental conditions. Additionally, the device comes with built-in error correction and detection mechanisms, further enhancing its reliability in critical applications where data integrity is paramount.

The memory device also emphasizes power efficiency. It employs advanced power management techniques to minimize energy consumption, making it ideal for portable and battery-operated devices where power conservation is a priority.

In summary, the M36P0R9060E0ZACF from STMicroelectronics is a sophisticated, dual-memory solution that combines the best of NOR Flash and PSRAM technologies. Its robustness, flexibility, and power efficiency make it an excellent choice for a myriad of applications across various industries, including consumer electronics, automotive, and industrial automation.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6932 $58.4660
13+ $9.5946 $124.7298
19+ $9.2954 $176.6126
26+ $8.9951 $233.8726
34+ $8.6948 $295.6232
45+ $7.7963 $350.8335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess