EN
  • EN
  • DE

ATMXT449TD-ABR

Part No ATMXT449TD-ABR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 3.14 to 3.47 VCC, -40 to 105 degC, I2C and SPI, TQFP-100, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017521-ATMXT449TD-ABR
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT449TD-ABR CAD Model

Description

Microchip Technology ATMXT449TD-ABR Touchscreen Controller

The ATMXT449TD-ABR is a sophisticated touchscreen controller from Microchip Technology, designed to deliver exceptional performance and reliability for modern touch-enabled devices. This advanced controller is part of Microchip's maXTouch® T series, which is renowned for its high-quality user interface solutions tailored for screens with a wide range of sizes.

With its robust and flexible design, the ATMXT449TD-ABR is optimized for 11.6-inch displays, making it an ideal choice for tablets, automotive infotainment systems, and industrial control panels. The controller supports touch input through gloves and in wet conditions, ensuring a seamless user experience in various environments.

One of the standout features of the ATMXT449TD-ABR is its superior noise immunity. The controller employs advanced algorithms to filter out unwanted noise, allowing for precise touch detection even in electrically noisy settings. This makes it particularly well-suited for use in automotive applications, where electrical noise can be a significant challenge.

The controller also boasts a low-power mode, which is critical for battery-powered devices. This feature helps to extend the battery life of portable devices by minimizing power consumption when the touch function is not actively in use.

Additionally, the ATMXT449TD-ABR supports Microchip's proprietary maXTouch Studio development tools. These tools provide developers with a comprehensive suite of software for configuring and tuning the touch controller to achieve optimal performance for their specific applications. The development tools also include diagnostics and system analysis capabilities, enabling developers to troubleshoot and refine their touch interface designs efficiently.

For enhanced security, the ATMXT449TD-ABR is equipped with a unique identifier to protect against unauthorized firmware modifications. This security feature helps to prevent potential tampering, ensuring that the integrity of the device's touch functionality is maintained.

In summary, the ATMXT449TD-ABR from Microchip Technology is a top-tier touchscreen controller that offers advanced features for a wide array of applications. Its robust design, noise immunity, low-power operation, and development support make it a versatile and reliable choice for integrating high-quality touch interfaces into various electronic devices.

You May Also Be Interested in

Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
REFERENCE DESIGN PWR-PTH MCP7383 / MCP73832, MCP73833 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MCP1726 / MCP1726 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess