EN
  • EN
  • DE

M41T00AUDD1F

Part No M41T00AUDD1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Audio, Leap Year, Trickle-Charger
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Voltage - Supply, Battery 1.7 V to 3.6 V
Current - Timekeeping (Max) 14.3mA @ 3V to 3.6V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-DFN (5x4)
Win Source Part Number 1065161-M41T00AUDD1F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T00AUDD1F CAD Model

Description

The M41T00AUDD1F is a low-power, serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This highly integrated timekeeping device is designed to offer a precise and reliable method of tracking time in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Accurate Timekeeping: Maintains time with high precision, featuring a built-in crystal resonator for stable timekeeping.
  • Low Power Consumption: Optimized for battery-powered applications, ensuring minimal power drain even when the main power supply is turned off.
  • Serial Interface: Equipped with an I2C serial interface for easy integration into most microcontroller-based systems.
  • Automatic Leap Year Correction: Capable of automatic adjustment for leap years up to the year 2100, ensuring consistent date tracking.
  • Programmable Alarm: Features a programmable alarm function that can be set to a specific time, allowing for scheduled events or wake-up signals.
  • Robust Timekeeping: Includes a battery-backup input pin that allows the device to continue timekeeping operations even during power outages.

Applications

The M41T00AUDD1F is versatile and can be used in various applications, such as:

  • Embedded systems
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Industrial control systems
  • Medical devices

Technical Specifications

With a wide operating temperature range and a compact SOIC package, the M41T00AUDD1F is designed to perform reliably in challenging environments. It operates on a voltage range of 2.7V to 5.5V, making it suitable for a variety of power supplies, and its small footprint makes it an excellent choice for space-constrained applications.

For detailed technical specifications, datasheets, and support resources, visit the STMicroelectronics website.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0140 $60.2100
36+ $3.2935 $118.5660
55+ $3.1906 $175.4830
75+ $3.0877 $231.5775
97+ $2.9848 $289.5256
130+ $2.6761 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,011 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess