Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306753-M41T0BS6F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T0BS6F CAD Model

Description

The M41T0BS6F from STMicroelectronics is a highly integrated, low-power real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an embedded crystal. This RTC provides a full binary-coded decimal (BCD) clock/calendar, programmed via a simple serial interface. The device features an alarm function and a programmable square wave output that can be used for various applications, including wake-up signals.

Key Features

  • Timekeeping Accuracy: Maintains time with precision over a wide temperature range.
  • Low Power Consumption: Suitable for battery-powered applications, contributing to extended battery life.
  • Serial Interface: I2C serial interface for easy integration into various systems.
  • Programmable Alarm: Allows setting a single alarm or multiple alarms, which can be programmed to occur once per second, minute, hour, day, month, or year.
  • Programmable Square Wave Output: Can be used for peripheral devices requiring a regular, programmable clock pulse.

Applications

The M41T0BS6F is ideal for a wide range of applications that require accurate timekeeping, such as:

  • Industrial systems
  • Consumer electronics
  • Portable instrumentation
  • Healthcare devices
  • Smart home devices

Technical Specifications

The device's technical specifications include:

  • Operating Voltage: 2.7V to 5.5V
  • Time Format: HH:MM:SS (hours, minutes, seconds)
  • Calendar Format: YY:MM:DD (year, month, day)
  • Operating Temperature Range: -40°C to +85°C
  • Package: SO8N

In conclusion, the M41T0BS6F is a versatile and reliable RTC module that offers a range of features for precise timekeeping in a variety of applications. Its low power consumption and serial interface make it an excellent choice for designers looking to incorporate an RTC into their systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 10-VSON
Lowest to $0.7443
ECAD model for X1B000391000116
STMicroelectronics
Serial Real-Time Clock (RTC)
Lowest to $23.8168
ECAD model for M41T62Q6
Maxim Integrated
IC RTC CLK/CALENDAR SER 16SOIC
Need more? Email Us
ECAD model for DS1302S-16
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+
NXP / Nexperia
CMOS Real-Time Clock (RTC) and Calendar
Lowest to $0.5955
ECAD model for PCF85063ATL
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-B5GA-S3-T
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768kHz-EOA9-S3-DBT
Microchip Technology
Real-Time Clock/Calendar with I2C Interface and EEPROM
Lowest to $1.3397
ECAD model for MCP79410
NXP / Nexperia
Real Time Clock SPI 1.8V-4.2V SOIC-16
Lowest to $5.9542
ECAD model for PCA2129T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention