EN
  • EN
  • DE

M41T83RMY6E

Part No M41T83RMY6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Serial RTC with battery switchover | IC RTC CLK/CALENDAR I2C 18-SOX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Supply Voltage (V) 2.7V ~ 5.5V
Supply Voltage , Battery 2V ~ 5.5V
Current - Timekeeping (Maximum) 10μA at 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Supplier Device Package 18-SOX
Family Part Number M41T
Manufacturer Pack Quantity 44
MSL Level 1 (Unlimited)
Win Source Part Number 1210581-M41T83RMY6E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T83RMY6E CAD Model

Description

STMicroelectronics M41T83RMY6E Real-Time Clock

The M41T83RMY6E is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics, a global semiconductor leader. This high-quality RTC module is designed for a wide range of applications that require accurate timekeeping, extended battery life, and reliable operation under varying conditions.

Key Features:

  • High Accuracy: The device maintains precise timekeeping with a factory-calibrated oscillator, ensuring minimal time deviation over temperature and voltage changes.
  • Low Power Consumption: Ideal for battery-powered applications, the M41T83RMY6E is optimized for low power consumption, contributing to extended battery life.
  • Serial Interface: Equipped with an I2C serial interface, it allows for easy integration into existing designs and straightforward communication with microcontrollers.
  • Additional Timekeeping Features: This RTC includes a programmable alarm, a countdown timer with interrupt, and a programmable square wave output, offering versatility for various time-related functions.
  • Robust Package: The device is housed in an 8-pin SOIC package, providing a compact solution that is both durable and easy to mount on a wide range of PCBs.

Applications:

The M41T83RMY6E is perfect for applications where time is of the essence, such as:

  • Industrial systems
  • Consumer electronics
  • Portable instrumentation
  • Medical devices
  • Smart energy meters

Technical Specifications:

Feature Specification
Supply Voltage 2.7V to 5.5V
Time Format 24-hour or 12-hour with AM/PM
Operating Temperature -40°C to +85°C
Package SOIC-8

Overall, the M41T83RMY6E from STMicroelectronics is a reliable and versatile RTC solution that delivers high performance for time-critical applications across various industries.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess