EN
  • EN
  • DE

MCP7940MT-I/ST

Part No MCP7940MT-I/ST
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001557-MCP7940MT-I/ST
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Clock/Timing Real Time Clocks
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 64B
Time Format HH:MM:SS (12/24 hr)
Date Format YY-MM-DD-dd
Ultra Librarian 3D Model Ultra Librarian MCP7940MT-I/ST CAD Model

Description

The Microchip MCP7940MT-I/ST is a compact, feature-rich, Real-Time Clock/Calendar (RTCC) component. Designed for versatile time-tracking applications, this device is a perfect choice for a wide range of consumer electronics, industrial devices, and communication products. With its I2C interface, it allows for easy integration into existing microcontroller-based systems, providing accurate timekeeping and advanced calendar functions.

The MCP7940MT-I/ST comes in a TSSOP-8 package, ensuring a minimal footprint on your PCB. It operates across an industrial temperature range of -40°C to +85°C, making it reliable under varying environmental conditions. This RTCC maintains accurate timekeeping with a built-in 32.768 kHz crystal oscillator and also offers a battery backup input, which preserves timekeeping in the event of power loss.

This device includes a wealth of features such as digital trimming, which compensates for crystal tolerance and temperature, an alarm function that can trigger on a specific time, date, or day, and a power-fail timestamp that captures the time when a power failure occurs. Additionally, the MCP7940MT-I/ST provides 64 bytes of SRAM and an integrated unique MAC address, which is essential for networked devices requiring a unique identifier.

The MCP7940MT-I/ST is not only a timekeeper but also a calendar, managing leap years and months with fewer than 31 days automatically. It's designed for low-power consumption, making it suitable for battery-powered applications. With its simple interface and rich feature set, the MCP7940MT-I/ST from Microchip Technology is an excellent choice for adding time and calendar functionality to your next project.

In summary, the Microchip MCP7940MT-I/ST provides precision and convenience in a tiny package, ensuring your applications stay on schedule effortlessly. Whether you're designing sophisticated industrial systems or consumer gadgets, this RTCC is the go-to component for maintaining accurate time and date information.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8583 $55.0081
16+ $6.4478 $103.1648
25+ $6.2463 $156.1575
34+ $6.0448 $205.5232
43+ $5.8433 $251.2619
58+ $5.2389 $303.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,924 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess