EN
  • EN
  • DE

MM74C932N

Part No MM74C932N
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Phase Comparator -40°C to 85°C / Phase Comparator | IC PHASE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number 74C932
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1224604-MM74C932N
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MM74C932
Introduction Date February 01, 1988
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM74C932N CAD Model

Description

ON Semiconductor

The MM74C932N, from ON Semiconductor, is a high-quality integrated circuit designed for a wide array of electronic applications. This versatile component is part of ON Semiconductor's CMOS logic family, known for its reliability and performance. The MM74C932N is particularly notable for its exceptional functionality in digital systems requiring low power consumption and a wide operating voltage range.

Key Features

  • Low Power Consumption: The MM74C932N is designed to operate with minimal power requirements, making it ideal for battery-operated devices and energy-sensitive applications.
  • Wide Operating Voltage Range: This IC can function effectively across a broad range of voltages, typically from 3V to 15V, providing flexibility in various system designs.
  • High Noise Immunity: The inherent characteristics of CMOS technology offer high noise immunity, ensuring stable operation even in electrically noisy environments.
  • Diverse Applications: Suitable for use in digital logic circuits, computer systems, data processing, instrumentation, and control systems, the MM74C932N is a highly adaptable component.

Product Specifications

Parameter Value Package Type DIP (Dual In-line Package) Mounting Type Through Hole Operating Temperature -55°C to +125°C Logic Type CMOS

The MM74C932N is manufactured with ON Semiconductor's commitment to quality, ensuring a reliable and durable product that meets industry standards. Whether for prototyping or mass production, the MM74C932N is an excellent choice for designers seeking a robust logic component with proven performance.

Ordering Information

To purchase the MM74C932N or obtain more information about pricing and availability, please contact ON Semiconductor or an authorized distributor. Ensure you reference the complete part number, MM74C932N, to facilitate an accurate and efficient ordering process.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess