EN
  • EN
  • DE

M41T83ZMY6

Part No M41T83ZMY6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP18
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724918-M41T83ZMY6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T83ZMY6 CAD Model

Description

STMicroelectronics M41T83ZMY6 Real-Time Clock

The M41T83ZMY6 is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an embedded crystal. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this RTC component offers high time accuracy and low power consumption, making it an ideal choice for a wide range of applications in consumer, industrial, and embedded systems.

One of the key features of the M41T83ZMY6 is its serial I²C interface, which allows for easy integration into existing designs and systems. The device supports a wide voltage range from 1.3V to 4.4V, which provides flexibility for battery-powered applications and ensures stable operation across a variety of power supply conditions.

The RTC maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation up to the year 2099. It also offers a programmable alarm and countdown timer, which can be used for wake-up or reminder functions. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator, catering to different time-keeping preferences.

For data integrity, the M41T83ZMY6 features a built-in power-sense circuit that detects power failures and automatically switches to the battery supply, maintaining timekeeping functions without interruption. The device also includes an oscillator stop detection function that signals if the oscillator has stopped or was interrupted, ensuring reliable time tracking.

Additional features include a programmable square wave output and a digital temperature sensor, which can be used for system health monitoring or environmental control systems. The M41T83ZMY6 comes in a compact surface-mount package, making it suitable for space-constrained applications.

Overall, the STMicroelectronics M41T83ZMY6 is a versatile and reliable RTC component that provides advanced features for time-critical applications. Its low power consumption, wide voltage range, and extensive timekeeping capabilities make it an excellent choice for designers looking to incorporate accurate timekeeping functionality into their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess