EN
  • EN
  • DE

M45PE10VP

Part No M45PE10VP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073974-M45PE10VP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M45PE10VP CAD Model

Description

STMicroelectronics M45PE10VP Serial Flash Memory

The M45PE10VP is a high-speed, low-voltage 1 Mbit serial Flash memory device manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed for a wide range of applications that require reliable and efficient non-volatile memory storage. With its advanced features and robust performance, the M45PE10VP is an excellent choice for embedded systems, automotive applications, and a variety of other electronic devices.

Key Features

  • Memory Size: 1 Mbit of Flash memory, organized as 128 Kbytes of 8 bits each, providing ample storage for firmware and data logging.
  • Interface: A convenient Serial Peripheral Interface (SPI) with clock frequencies up to 75 MHz allows for high-speed data transfer and simple integration with microcontrollers and processors.
  • Voltage Range: The device operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Page Write Mode: Offers a page write buffer, enabling efficient programming for up to 256 bytes in one programming cycle.
  • Read Modes: Supports multiple read modes, including Standard Read, Fast Read, and Dual Output Read, to optimize the balance between read speed and power consumption.
  • Endurance: High cycling endurance with a typical value of 100,000 write cycles per sector, ensuring reliable performance over the product's lifespan.
  • Data Retention: Guarantees data retention of 20 years, providing long-term stability for stored data.
  • Temperature Range: Designed to operate within the industrial temperature range of -40°C to 85°C, making it resilient in harsh environments.

Applications

The M45PE10VP is suitable for a diverse set of applications where efficient serial Flash memory is crucial. This includes use in:

  • Embedded microcontroller storage
  • Automotive systems
  • Boot code storage
  • IoT devices
  • Networking hardware
  • Industrial control systems

With its combination of performance, reliability, and flexibility, the STMicroelectronics M45PE10VP serial Flash memory is an ideal solution for designers seeking a dependable memory component for their next project.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess