EN
  • EN
  • DE

M45PE16VG

Part No M45PE16VG
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021175-M45PE16VG
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M45PE16VG CAD Model

Description

STMicroelectronics M45PE16VG Serial Flash Memory

The M45PE16VG is a 16-Mbit (2MB) serial Flash memory device from STMicroelectronics, which is designed for high-speed and high-performance data storage and retrieval. It operates on a 2.7 to 3.6 volt range, making it suitable for a variety of applications that require low power consumption and high reliability. This device is part of the M45PE series that is known for its efficient serial peripheral interface (SPI) and fast read and write capabilities.

Key Features:

  • Memory Size: 16 Mbit (2 Mbyte) of Flash memory, providing ample space for firmware storage, configuration parameters, or data logging.
  • Speed: Offers a 75 MHz clock rate for standard SPI and 100 MHz for Dual SPI operations, enabling quick data access and shortening the time needed for data transfer.
  • Write Protection: Features flexible write protection mechanisms, including hardware protection and software protection, to secure critical data against accidental erasure or overwrite.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Low Power Consumption: Designed for applications where power efficiency is crucial, with a deep power-down mode to minimize power usage when the device is not in active use.
  • Endurance: Provides high endurance with 100,000 write cycles per sector and a data retention period of 20 years, ensuring the longevity and durability of stored data.
  • Package: Available in an 8-lead SOIC package that is both compact and easy to integrate into various circuit designs.

Applications:

The M45PE16VG is ideal for a broad range of applications where reliable and fast non-volatile memory is essential. It is commonly used in:

  • Consumer electronics
  • Networking and telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

With its robust design and advanced features, the M45PE16VG from STMicroelectronics is a versatile memory solution that meets the needs of modern electronic applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess