Products specifications Report Issue?

Reference Date Code 2015
Reference case VDFPN8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754580-M45PE40V6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M45PE40V6 CAD Model

Description

The M45PE40V6 is a high-speed, 4 Mbit serial Flash memory product from STMicroelectronics. Designed with flexibility and efficiency in mind, it operates on a 2.7 to 3.6V supply voltage, making it suitable for a wide range of applications that demand reliable and durable non-volatile memory solutions.

Key Features

  • Memory Size: 4 Mbit with a page size of 256 bytes, ideal for storing firmware, parameters, or data logging.
  • Speed: Fast read access time and an enhanced write performance, ensuring efficient operation with a 75 MHz clock frequency.
  • Interface: SPI-compatible serial interface, which supports both Mode 0 and Mode 3 for easy integration into a variety of system designs.
  • Write Protection: Includes hardware and software write protection features, including lockable 64-bit OTP (One-Time Programmable) area for secure storage.
  • Endurance: High endurance with 100,000 write cycles per sector and a data retention of 20 years, offering reliability for long-term applications.

Applications

The M45PE40V6 is used in a diverse set of applications, such as:

  • Embedded systems
  • Consumer electronics
  • Networking equipment
  • Industrial automation
  • Medical devices

Environmental and Quality Standards

STMicroelectronics ensures that the M45PE40V6 adheres to stringent environmental and quality standards:

  • RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances.
  • Meets or exceeds industry standards for quality and reliability.

With its robust design, comprehensive feature set, and proven reliability, the M45PE40V6 from STMicroelectronics is an excellent choice for designers looking to incorporate a non-volatile memory solution into their next project.

You May Also Be Interested in

Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
Torex Semiconductor Ltd
Ceramic Capacitor Compatible, Step-up DC/DC Controllers
Need more? Email Us
ECAD model for XC9104D091DR
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
Texas Instruments
OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SOIC
Lowest to $1.4887
ECAD model for SN74LVCC4245ADW
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
ON Semiconductor
PHOTOTRANSISTOR OPTOISOLATOR | OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.2801
ECAD model for TIL111
Texas Instruments
SINGLE P-CHANNEL ENHANCEMENT-MODE MOSFETS
Need more? Email Us
ECAD model for TPS1100YD
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
STMicroelectronics
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Lowest to $8.4428
ECAD model for STM32F103RCT7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention