EN
  • EN
  • DE

M48T08-100PCI

Part No M48T08-100PCI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998862-M48T08-100PCI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M48T08-100PCI CAD Model

Description

The M48T08-100PCI is a 64 Kbit 8Kb x8 Timekeeper SRAM integrated circuit, designed and manufactured by STMicroelectronics. This high-performance, low-power SRAM comes with a built-in 32.768 kHz oscillator, which ensures that its real-time clock (RTC) can maintain accurate timekeeping. The device is particularly suitable for applications in which both volatile and non-volatile memory are required to be maintained in a single, tightly integrated package.

Key Features

  • Integrated Ultra-low Power SRAM: 8Kb x8 static RAM, which allows for fast access and low power consumption.
  • Real-time Clock (RTC): A complete RTC with alarm, battery low detection, and 44 bytes of battery-backed non-volatile (NV) RAM.
  • Power Management: The M48T08-100PCI includes an automatic power-fail chip deselect and write protection, ensuring data integrity during power loss.
  • Battery Backup: A long-life replaceable lithium battery is included to ensure data and timekeeping retention for over 10 years in the absence of external power.
  • Package: Housed in a 28-pin, 600 mil DIP CAPHAT package, the device is designed for easy integration into a wide range of applications.
  • Access Time: Offers fast access times of 100 ns, making it suitable for high-performance systems.
  • Operating Temperature: It operates within a temperature range of 0°C to 70°C, ensuring reliability across various environments.

Applications

The M48T08-100PCI is versatile and can be used in various applications, including:

  • Industrial systems and factory automation
  • Utility meters
  • POS terminals
  • Networking equipment
  • Medical devices
  • Security systems

With its robust design and integrated features, the M48T08-100PCI from STMicroelectronics is an ideal solution for systems that require reliable timekeeping and data storage in a power-sensitive environment.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess