EN
  • EN
  • DE

M58LW032C90N1

Part No M58LW032C90N1
Manufacturer STMicroelectronics
Catalog Misc Products
Description 32 Mbit 2Mb x16, Uniform Block, Burst 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829328-M58LW032C90N1
Ultra Librarian 3D Model Ultra Librarian M58LW032C90N1 CAD Model

Description

Product Overview: M58LW032C90N1

The M58LW032C90N1 is a high-performance 32Mbit (4M x8 or 2M x16) non-volatile memory product from STMicroelectronics, designed to deliver exceptional reliability and speed for a wide range of applications. This NOR Flash memory device is part of STMicroelectronics' Low Voltage and Low Power series, making it an ideal choice for energy-sensitive and portable applications.

Key Features

  • Memory Size: 32 Mbit (4M x8 or 2M x16)
  • Access Time: 90 ns, providing quick read operations.
  • Supply Voltage: Ranges from 2.7V to 3.6V, suitable for low-power applications.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Programming Voltage: 12V, for fast and efficient programming.
  • Package: TSOP48, a space-saving and industry-standard package.

Advanced Features

  • Boot Block: The device comes with a top or bottom boot block for secure and easy-to-manage firmware or bootloader storage.
  • Security: Features hardware protection and a 64-bit unique device number for secure data management.
  • Flexible Architecture: Offers a uniform block architecture with 64 KWord blocks for simplified memory management.
  • Enhanced Write Operations: Provides fast program and erase capabilities with support for extended cycling endurance.

Applications

The M58LW032C90N1 is a versatile memory solution that can be used in various applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Consumer electronics
  • Embedded systems

Conclusion

The M58LW032C90N1 from STMicroelectronics is a robust and reliable NOR Flash memory chip, designed to meet the needs of advanced electronic systems requiring high-speed, low-power non-volatile memory. Its flexible architecture, combined with the security and durability features, makes it an excellent choice for designers looking to integrate a trusted storage solution into their applications.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess