Product Overview: M59PW016-100M1 from STMicroelectronics
The M59PW016-100M1 is a cutting-edge memory solution from the renowned manufacturer STMicroelectronics, designed to cater to the increasing demands of modern electronics for reliable and high-speed non-volatile memory storage. This product is a 16 Mbit (1Mb x16, Boot Block) Flash memory device, which operates at a voltage range of 2.7V to 3.6V. It is an ideal component for applications requiring fast access times and high data reliability, such as automotive electronics, industrial control systems, and advanced embedded devices.
The M59PW016-100M1 boasts an impressive access time of 100 ns, ensuring swift data retrieval and processing, which is crucial for performance-critical applications. The memory is organized as blocks, providing a flexible and efficient method for data management and storage. This organization allows for boot block protection, which is essential for system integrity during power-up sequences.
One of the key features of the M59PW016-100M1 is its support for a wide temperature range, typically from -40°C to 85°C, making it suitable for use in harsh environmental conditions. This robustness is complemented by a 48-pin TSOP (Thin Small Outline Package) form factor, which not only ensures a compact footprint on the printed circuit board (PCB) but also offers excellent thermal performance and mechanical durability.
In terms of programming and erasure, the M59PW016-100M1 is designed for efficiency with support for fast programming and sector erase capabilities. This allows for quick updates and modifications of the stored data, enhancing the flexibility and maintainability of the end application. Moreover, the device features a low power consumption mode, contributing to the energy efficiency of the overall system.
STMicroelectronics ensures high standards of quality and reliability for the M59PW016-100M1, making it a trusted choice for designers and engineers looking to incorporate reliable flash memory into their products. With its combination of speed, durability, and flexibility, the M59PW016-100M1 is a testament to STMicroelectronics' commitment to providing advanced memory solutions that meet the needs of today's technology landscape.