EN
  • EN
  • DE

M68AW256ML70ZB6

Part No M68AW256ML70ZB6
Manufacturer STMicroelectronics
Catalog SRAM
Description 4 Mbit (256K x16) 3.0V Asynchronous SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-TFBGA (7x12)
Win Source Part Number 1211060-M68AW256ML70ZB6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M68AW256M
Introduction Date February 01, 2002
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M68AW256ML70ZB6 CAD Model

Description

STMicroelectronics M68AW256ML70ZB6 Memory Module

The M68AW256ML70ZB6 is a high-performance memory module from STMicroelectronics, designed to cater to the rigorous demands of modern electronic applications. This memory module is part of the M68AW series, which is renowned for its reliability and efficiency in storing and retrieving data quickly.

Key Features

  • Memory Capacity: The module boasts a substantial memory capacity of 256 Mbit, providing ample space for storing code and data in a wide range of applications.
  • Speed: With an access time of 70 ns, the M68AW256ML70ZB6 ensures swift data access, making it suitable for applications that require high-speed memory interactions.
  • Package: It comes in a BGA package, which not only saves on board space but also offers enhanced thermal performance and improved electrical characteristics.
  • Versatility: The memory module supports a wide voltage range, making it versatile for use in various electronic devices, from industrial controllers to sophisticated computing systems.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and stability even in extreme working conditions.

Applications

The M68AW256ML70ZB6 is ideally suited for a variety of applications that require high-density, non-volatile memory storage. Its robust design and fast access times make it an excellent choice for:

  • Embedded systems
  • Industrial automation and control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Reliability and Support

STMicroelectronics is a global leader in semiconductor solutions, and the M68AW256ML70ZB6 is backed by their commitment to quality and long-term reliability. Customers can expect comprehensive technical support and documentation, ensuring that integrating this memory module into their designs is as seamless as possible.

In summary, the M68AW256ML70ZB6 from STMicroelectronics is an exceptional memory solution that combines capacity, speed, and versatility to meet the needs of today's sophisticated electronic systems. Its robust design and support from a trusted manufacturer make it a smart choice for designers looking to enhance their products with reliable and high-performing memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess