Products specifications

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308928-M74HC04M1R-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC04M1R-E CAD Model

Description

The M74HC04M1R-E is a high-speed CMOS hex inverter integrated circuit manufactured by STMicroelectronics. This device features six independent inverter gates, each of which inverts the input signal at its output. The M74HC04M1R-E is part of the HC family, which is recognized for its high noise immunity and low power consumption while maintaining speed equivalent to the original 74 series.

Key Features

  • High Speed: Typical t<sub>pd of 8ns at V<sub>cc = 5V.
  • Low Power Dissipation: ICC is 1μA maximum at TA = 25°C.
  • High Noise Immunity: VNIH and VNIL are equal to 28% VCC minimum.
  • Output Drive Capability: 10 LSTTL loads.
  • Symmetrical Output Impedance: |IOH| = IOL = 4mA (min) at V<sub>cc = 4.5V.
  • Balanced Propagation Delays: t<sub>PLH ≈ t<sub>PHL.
  • Wide Operating Voltage Range: V<sub>cc (operational) from 2V to 6V.
  • Pin and Function Compatible with 74 Series: Direct replacement for other 74 logic series.

Applications

The M74HC04M1R-E is versatile and can be used in a variety of applications. Its primary use is as a logic inverter, but it can also be found in oscillator circuits, pulse shapers, and in performing logic level conversions. Its high-speed operation makes it suitable for high-frequency signal processing, while its low power consumption is ideal for battery-operated devices.

Package and Quality Information

The device is available in an SO-14 package, which is a small outline package that is suitable for surface-mount technology (SMT). STMicroelectronics ensures that the M74HC04M1R-E meets rigorous quality standards, with each chip undergoing comprehensive testing before shipment. The product is also RoHS compliant, meaning it is manufactured with a focus on environmental safety and sustainability.

With its combination of high-speed performance, low power consumption, and robust noise immunity, the M74HC04M1R-E from STMicroelectronics is an excellent choice for designers looking for a reliable hex inverter IC.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Lowest to $0.4106
ECAD model for MM74HC00M
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for MM74HC08SJX
Fairchild/ON Semiconductor
IC INVERTER HEX 14-DIP
Need more? Email Us
ECAD model for MM74HCT04N
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-SOIC
Lowest to $0.1792
ECAD model for MM74HCT32MX
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $1.7728
ECAD model for MM74HCT00MX
Texas Instruments
Need more? Email Us
ECAD model for MM74HC151J
Fairchild/ON Semiconductor
IC GATE XOR 4CH 2-INP 14-SOIC
Lowest to $0.3740
ECAD model for MM74HC86MX
Texas Instruments
Need more? Email Us
ECAD model for MM74HC10M
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-TSSOP
Lowest to $0.1117
ECAD model for MM74HCT32MTCX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention