EN
  • EN
  • DE

M74HC14M1R

Part No M74HC14M1R
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HEX SCHMITT INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer STMicroelectronics
Win Source Part Number 308935-M74HC14M1R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
Family Name M74HC14
Introduction Date August 15, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC14M1R CAD Model

Description

Product Overview: M74HC14M1R - STMicroelectronics

The M74HC14M1R is a high-speed CMOS Hex Schmitt-trigger inverter integrated circuit manufactured by STMicroelectronics. This device features six independent Schmitt-trigger inverters, which are designed to transform an irregular input waveform into a cleaner, more defined output. It is well-suited for applications that require noise filtering or signal conditioning.

Key Features

  • Logic Type: Hex Schmitt-trigger inverter
  • Supply Voltage Range: 2V to 6V, making it compatible with a variety of logic levels and suitable for battery-operated devices.
  • High Noise Immunity: Nominally 0.2 VCC (minimum).
  • Low Power Consumption: 20µA maximum ICC.
  • High Speed: tPD 8 ns (typical) at VCC 6V.
  • Pin and Function Compatibility: With the industry-standard 74 series.

Applications

The M74HC14M1R is versatile and can be used in a wide array of applications including:

  • Wave shaping and noise elimination
  • Signal processing
  • Glitch-free clock circuits
  • Logic circuits requiring higher input hysteresis
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The M74HC14M1R is no exception and is built to meet or exceed industry standards for performance and reliability. It is available in a variety of packages including SO-14 (small outline package) and DIP-14 (dual in-line package), catering to different design and space requirements.

Environmental Compliance

The M74HC14M1R complies with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from environmentally harmful substances. This commitment to environmental sustainability makes it a suitable choice for eco-friendly applications and companies that prioritize green manufacturing processes.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess