EN
  • EN
  • DE

M74HC151B1R

Part No M74HC151B1R
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 8CHANNEL 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 073020-M74HC151B1R
Ultra Librarian 3D Model Ultra Librarian M74HC151B1R CAD Model

Description

STMicroelectronics M74HC151B1R Multiplexer

The M74HC151B1R is a high-speed CMOS 8-channel multiplexer manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is designed to select one bit of data from up to eight sources under the control of three binary selection inputs (S0, S1, and S2). It is particularly suitable for implementing logic functions and increases the flexibility and performance of a digital system by allowing different signal lines to be shared.

The M74HC151B1R operates like a standard 8-to-1 multiplexer, but its CMOS technology ensures reduced power consumption, high noise immunity, and a wide operating voltage range. It is compatible with LSTTL outputs, which allows for easy integration into digital systems that utilize both CMOS and TTL logic. With its low on-resistance, it is capable of driving heavy loads without significant signal degradation.

Featuring a 3-state output (Y) that can be either active or in a high impedance state, the M74HC151B1R allows for direct connection to a bus-organized system without the need for interface or pull-up components. This 3-state feature also facilitates the use of multiple multiplexers on the same output line, greatly expanding system capabilities without requiring additional hardware.

The M74HC151B1R is offered in a DIP-16 package, making it convenient for breadboard prototyping and for use in traditional through-hole PCB designs. The robust design of this multiplexer ensures it can operate over a broad temperature range, making it suitable for industrial applications.

Key features of the M74HC151B1R include:

  • High-speed operation: TPD = 16 ns (typ) at VCC = 5 V
  • Low power dissipation: ICC = 4 µA (max) at TA = 25 °C
  • Wide operating voltage range: VCC (operational) = 2 V to 6 V
  • High noise immunity: VNIH = VNIL = 28% VCC (min)
  • Low noise: VOLP = 0.8 V (max) at VCC = 4.5 V
  • Latch-up performance exceeds 300 mA
  • ESD performance: HBM > 2000 V, MM > 200 V

Whether for use in multiplexing digital or analog signals, the M74HC151B1R from STMicroelectronics offers a high-performance and reliable solution for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5847 $59.2623
22+ $5.4031 $118.8682
34+ $5.2345 $177.9730
46+ $5.0658 $233.0268
59+ $4.8972 $288.9348
79+ $4.3902 $346.8258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess