Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74HC151
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211091-M74HC151RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC151RM13TR CAD Model

Description

STMicroelectronics M74HC151RM13TR Multiplexer

The M74HC151RM13TR from STMicroelectronics is a high-speed CMOS 8-channel multiplexer that offers significant improvements over similar devices made with conventional silicon gate CMOS technology. Designed to operate with a power supply range of 2V to 6V, this multiplexer provides a robust and flexible solution for routing digital signals within electronic systems.

Key Features

  • High-Speed Performance: The M74HC151RM13TR operates at a high speed, ensuring quick and efficient signal routing with minimal propagation delay.
  • Low Power Consumption: With its CMOS technology, the device boasts a low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: Its 2V to 6V operating range allows for flexibility in various system voltages, accommodating a broad spectrum of applications.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures reliable performance in electrically noisy environments.
  • 8-Channel Input: It features an 8-input multiplexer with 3-bit binary decoding to select one of the eight inputs.
  • Low Input Current: A low input current of 1µA (max) reduces the loading on the driving circuit, which can be critical in low-power designs.
  • Multiple Package Options: Available in a variety of packages, the M74HC151RM13TR is offered in a tape and reel package, making it suitable for automated assembly processes.

Applications

The M74HC151RM13TR is ideal for a range of applications that require efficient and reliable signal routing. This includes, but is not limited to:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Computer logic implementation
  • Industrial controls
  • Communication systems

With its combination of speed, power efficiency, and robustness, the M74HC151RM13TR is a versatile component that enhances the performance and reliability of digital systems. STMicroelectronics' commitment to quality ensures that this multiplexer will meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

ON Semiconductor
Dual Binary to 1-4-Decoder (High)
Need more? Email Us
ECAD model for MC10H172L
Maxim Integrated
IC MULTIPLEXER 8X1 16SOIC / 1 Circuit IC Switch 8:1 80Ohm 16-SOIC
Need more? Email Us
ECAD model for MAX4581LESE+
Maxim Integrated
Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs | IC MUX CMOS DUAL-4CH LOW-V18SOIC
Lowest to $10.5121
ECAD model for MAX384CWN
Maxim Integrated
IC SWITCH SPST 48LQFP / 16 Circuit IC Switch 1:1 48Ohm 48-LQFP (7x7)
Lowest to $33.6464
ECAD model for MAX14802CCM+
Texas Instruments
8 BIT FET BUS SWITCH 2.5V/3.3 V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH
Lowest to $0.9571
ECAD model for SN74CB3Q3244RGYR
Texas Instruments
IC LV OCTAL FET BUS SW 20-SSOP / FET Bus Switch 8 x 1:1 20-SSOP
Lowest to $1.3229
ECAD model for SN74CBTLV3245DBR
Microchip Technology
ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2X2 16MLF
Lowest to $16.7637
ECAD model for SY58023UMI
Microchip Technology
SATA/SAS ACTIVE/ACTIVE MUX WITH
Lowest to $8.6632
ECAD model for PM8305-LGI
Texas Instruments
12-V, 1: 1 (SPST), (SPST), 4-channel analog switch 14-PDIP -55 to 125
Need more? Email Us
ECAD model for CD74HC4066EE4

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,070 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention