EN
  • EN
  • DE

M74HC240B1R

Part No M74HC240B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin PDIP Tube / IC INVERTER DUAL 4-INPUT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 785123-M74HC240B1R
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC240
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC240B1R CAD Model

Description

STMicroelectronics M74HC240B1R Integrated Circuit

The M74HC240B1R is a high-speed CMOS octal bus buffer manufactured by STMicroelectronics, designed to provide a low-power, high-performance solution for a wide range of digital applications. This integrated circuit features eight non-inverting buffer/line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.

Constructed with silicon gate CMOS technology, the M74HC240B1R ensures that quiescent current is significantly reduced, offering an energy-efficient option for modern electronic devices. The device is capable of operating with a power supply range of 2V to 6V, providing compatibility with TTL levels while maintaining the speed and power consumption advantages of CMOS technology.

Each buffer/line driver of the M74HC240B1R has a separate input and output enable for greater flexibility, allowing the device to be used as a transceiver without the need for external inverters. The 3-state output configuration also means that multiple outputs can be connected to a common bus, which remains in a high-impedance state when not in use, thus preventing bus contention.

The M74HC240B1R is provided in a DIP-20 package, ensuring ease of integration into a variety of circuit boards and systems. Its robust design is characterized by high noise immunity and the ability to drive heavy load conditions, making it suitable for interfacing with high-capacity memory and other demanding digital circuits.

Key features of the M74HC240B1R include:

  • High-speed CMOS technology
  • Octal non-inverting buffer/line drivers with 3-state outputs
  • Wide operating voltage range: 2V to 6V
  • Low quiescent current consumption
  • Input and output enable functions for each buffer
  • High noise immunity
  • Capability to drive heavy loads
  • Compatible with TTL outputs
  • Pin and function compatible with 74 series
  • DIP-20 package for easy implementation

STMicroelectronics' M74HC240B1R is a versatile, reliable component for designers and engineers looking to build systems that require stable and efficient bus management. Whether used in communication equipment, computers, or consumer electronics, this integrated circuit upholds the quality and performance standards that STMicroelectronics is known for.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6812 $57.9020
210+ $0.5590 $117.3900
320+ $0.5416 $173.3120
445+ $0.5241 $233.2245
570+ $0.5066 $288.7620
765+ $0.4541 $347.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess