EN
  • EN
  • DE

M74HC245B1R

Part No M74HC245B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP
Manufacturer STMicroelectronics
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-DIP
Family Name 74HC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1805-5, 497-1805-5-NDR
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924954-M74HC245B1R
Ultra Librarian 3D Model Ultra Librarian M74HC245B1R CAD Model

Description

STMicroelectronics M74HC245B1R Octal Bus Transceiver

The M74HC245B1R is a high-speed CMOS octal bus transceiver manufactured by STMicroelectronics. Designed to be used in a variety of digital applications, this integrated circuit (IC) is part of the HC family, which ensures a balance between speed and power consumption, making it suitable for interfacing with both CMOS and TTL logic levels.

This transceiver is capable of bidirectional communication and is designed to improve the performance and flexibility of bus operations in a wide range of computing and networking applications. The M74HC245B1R allows for data flow in either direction, from A to B or B to A, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can disable the device so that the buses are effectively isolated.

The device features eight non-inverting bus transceivers with 3-state outputs. The 3-state outputs ensure that multiple devices can share the same bus lines without interference. This is particularly useful in applications where multiple units need to send data over a single communication line, as it prevents any potential conflicts or data corruption.

Key specifications of the M74HC245B1R include:

  • High-speed operation: tPD = 8 ns (typical) at VCC = 6V
  • Low power dissipation: ICC = 4 µA (maximum) at TA = 25°C
  • Compatible with TTL outputs: VIH = 2V (minimum), VIL = 0.8V (maximum)
  • Pin and function compatible with 74 series logic
  • Multiple package options

The M74HC245B1R is offered in a DIP-20 (Dual In-line Package) or SO-20 (Small Outline Package), providing flexibility for various PCB designs and space constraints. It operates over a broad voltage range from 2V to 6V and can handle continuous current up to ±35 mA at the outputs, allowing it to drive several devices simultaneously or interface with high-current loads.

With its robust design and the ability to operate in extreme temperature ranges, the M74HC245B1R is a reliable choice for critical communication interfaces in industrial, automotive, and consumer electronics applications. Its compatibility with other logic families also makes it an excellent choice for legacy system upgrades or mixed-technology environments.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess