EN
  • EN
  • DE

M74HC259M1R

Part No M74HC259M1R
Manufacturer STMicroelectronics
Description 8 BIT ADDRESSABLE LATCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211106-M74HC259M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian M74HC259M1R CAD Model

Description

STMicroelectronics M74HC259M1R Product Overview

The M74HC259M1R is a high-speed CMOS 8-bit addressable latch manufactured by STMicroelectronics. This integrated circuit is designed to be a versatile component in digital systems, offering both the functionality of an eight-latch storage unit and an addressable memory. The device is part of the HC family, which signifies that it is fabricated using silicon gate CMOS technology, ensuring a robust performance with high noise immunity and low power consumption.

Key Features

  • High-Speed Performance: The M74HC259M1R operates at a high speed, which is a characteristic of the CMOS technology, providing a quick response to the changing inputs.
  • Low Power Dissipation: With CMOS technology, the device has an extremely low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Addressable Latch Function: The addressable latch allows for selective data storage and retrieval, which is essential for creating registers, multiplexers, and various memory-related functions.
  • 8 Latch Units: The device contains eight latches, providing ample storage capacity for multiple data bits.
  • Multiple Operating Modes: It includes a common data input (D), a common enable input (E), and individual latch enable inputs for each latch.
  • Wide Operating Voltage Range: The M74HC259M1R operates across a wide voltage range from 2V to 6V, accommodating various logic level requirements.

Applications

The versatility of the M74HC259M1R makes it an ideal choice for a broad range of applications. It is commonly used in:

  • Memory address decoding
  • Data multiplexing
  • Control systems
  • Communication systems
  • Instrumentation
  • Portable devices

With its compact SOP-16 package, the M74HC259M1R is designed to occupy minimal board space while providing maximum functionality. This, combined with its wide operating temperature range, makes it suitable for use in both commercial and industrial environments. Whether you're designing a complex digital system or simply need a reliable storage solution, the M74HC259M1R from STMicroelectronics is a dependable and flexible choice.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HC259M1R is rigorously tested to meet industry standards for performance and reliability, ensuring that it meets the stringent requirements of modern electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3187 $58.9595
445+ $0.2615 $116.3675
685+ $0.2534 $173.5790
945+ $0.2452 $231.7140
1,220+ $0.2370 $289.1400
1,635+ $0.2125 $347.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess