EN
  • EN
  • DE

M74HC283RM13TR

Part No M74HC283RM13TR
Manufacturer STMicroelectronics
Description 4-BIT BINARY FULL ADDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211110-M74HC283RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M74HC283RM13TR CAD Model

Description

STMicroelectronics M74HC283RM13TR

The M74HC283RM13TR is a high-speed CMOS 4-bit binary full adder integrated circuit (IC) produced by STMicroelectronics, a leader in the semiconductor industry. This IC is designed to perform the addition of two 4-bit binary numbers, offering a straightforward solution for digital arithmetic operations in a wide range of electronic applications.

Key Features:

  • High-Speed Operation: The device operates at a high speed, which makes it suitable for use in fast computing environments and applications requiring quick arithmetic calculations.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The M74HC283RM13TR operates over a wide voltage range from 2V to 6V, providing flexibility in different system voltages and ensuring compatibility with other logic families.
  • Output Carry: In addition to the 4-bit sum output, the IC provides an output carry to enable cascading of multiple adders for extended bit operations.
  • Input and Output Direct Drive Capability: The IC can drive directly LED displays and other high-current loads, offering versatility in interfacing with different types of outputs.
  • ESD Protection: The device includes input protection against electrostatic discharge (ESD), enhancing the robustness and reliability of the product in challenging environments.
  • Compliance: The M74HC283RM13TR is compliant with JEDEC standard no. 7A, ensuring industry-standard specifications and performance.

Applications:

The M74HC283RM13TR is ideal for use in a variety of applications, including:

  • Computers and computer peripherals
  • Calculators
  • Digital signal processing
  • Instrumentation and control systems
  • Embedded systems

STMicroelectronics ensures that the M74HC283RM13TR is manufactured to the highest quality standards, providing reliable and consistent performance for your critical applications. With its combination of speed, efficiency, and versatility, this 4-bit binary full adder is a go-to component for designers and engineers looking to implement arithmetic functions in their digital systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess