EN
  • EN
  • DE

M74HCU04M1R

Part No M74HCU04M1R
Manufacturer STMicroelectronics
Description HEX INVERTER SINGLE STAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211167-M74HCU04M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HCU04M1R CAD Model

Description

The M74HCU04M1R from STMicroelectronics is a high-speed Si-gate CMOS device that complies with JEDEC standard no. 7A. This hex inverter is designed to operate with a power supply range of 2V to 6V, making it suitable for battery-operated devices and other low-voltage applications. The M74HCU04M1R is a versatile component that features six independent inverter gates, which can be utilized in a wide range of electronic circuits.

Key Features

  • Logic Type: Hex Inverter
  • Operating Voltage Range: 2V to 6V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min)
  • Low Power Consumption: 20 µA (max) at TA = 25°C
  • High Speed: tPD = 8 ns (typ) at VCC = 6V
  • Pin and Function Compatible with 54/74LS04

Applications

The M74HCU04M1R is suitable for a variety of applications, including:

  • Wave shaping and signal processing
  • Logic inversion
  • Oscillator circuits
  • High-speed logic gates

Package and Quality

The device is available in a small outline package (SOP), making it ideal for space-constrained applications. The M74HCU04M1R is also characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme conditions. STMicroelectronics is committed to providing high-quality products, and this hex inverter is no exception, meeting strict industry standards for performance and reliability.

Environmental and Regulatory Compliance

The M74HCU04M1R is designed with environmental responsibility in mind. It adheres to the European Union's Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain hazardous materials commonly used in electronics. Additionally, the device is compliant with the REACH regulation, which aims to improve the protection of human health and the environment through better and earlier identification of the intrinsic properties of chemical substances.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess