EN
  • EN
  • DE

M93C76-WMN6

Part No M93C76-WMN6
Manufacturer STMicroelectronics
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit (8-bit or 16-bit wide) MICROWIRE Serial Access EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211224-M93C76-WMN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M93C76-WMN6 CAD Model

Description

Introducing the M93C76-WMN6 EEPROM

The M93C76-WMN6 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) component manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This particular EEPROM is part of the M93Cxx family, which is well-suited for a wide range of applications requiring data storage and retrieval without power.

Key Features

  • Memory Size: The M93C76-WMN6 offers 16 Kbit of memory, providing ample space for your data storage needs.
  • Organization: The EEPROM is organized as 8K x 16 bits or 16K x 8 bits, allowing for flexible data management and storage options.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it suitable for various electronic circuits and battery-operated devices.
  • Write Cycle Time: With a fast write cycle time of 5ms, this EEPROM enables quick data storage, enhancing the overall efficiency of the system.
  • Endurance: The device boasts an impressive endurance of 1 million write cycles, ensuring long-term reliability and performance.
  • Data Retention: It has a data retention period of 40 years, providing a stable and secure solution for data storage over extended periods.
  • Package: The M93C76-WMN6 comes in a compact SO-8 package, making it ideal for space-constrained applications.

Applications

The M93C76-WMN6 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Telecommunication devices
  • Medical equipment

Easy Integration and Compatibility

Its SPI bus compatibility ensures that it can be easily integrated into existing designs, making it a go-to choice for engineers and developers looking to incorporate reliable non-volatile memory into their systems. The M93C76-WMN6 is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

Support and Quality Assurance

STMicroelectronics provides comprehensive technical support for the M93C76-WMN6, including detailed datasheets, application notes, and a dedicated support team. Customers can rest assured that they are receiving a high-quality product backed by ST's commitment to excellence and innovation.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess