EN
  • EN
  • DE

M95320-WMN6T

Part No M95320-WMN6T
Manufacturer STMicroelectronics
Description 64/32/16/8 Kbit Serial SPI Bus EEPROM With High Speed Clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 719296-M95320-WMN6T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95320-WMN6T CAD Model

Description

The M95320-WMN6T is a 32-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer, STMicroelectronics. This robust memory component is specifically designed to add flexible, non-volatile data storage to a wide array of electronic applications.

Key Features

  • Memory Size: 32 Kbits of EEPROM storage, allowing for efficient data management in embedded systems.
  • Interface: The device operates through a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and compatibility with a multitude of microcontroller architectures.
  • Write Protection: It includes hardware and software write protection features, such as Write Protect (WP) pins and status register write protection, to prevent accidental data overwrite.
  • Operating Voltage: The M95320-WMN6T functions within a supply voltage range of 2.5V to 5.5V, making it versatile for both low and standard voltage applications.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, it can be reliably used in harsh environmental conditions.
  • Packaging: This EEPROM is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and widely used in electronic circuits.
  • Speed: Offers fast read and write operations, contributing to the overall efficiency of the systems it is integrated into.

Applications

The M95320-WMN6T EEPROM is ideal for use in a variety of applications where reliable and persistent data storage is essential. Common applications include:

  • Industrial control systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Automotive electronics

With its robust design and comprehensive features, the M95320-WMN6T from STMicroelectronics is a perfect choice for designers looking to enhance their systems with a dependable memory solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3644 $58.3040
390+ $0.2991 $116.6490
600+ $0.2897 $173.8200
825+ $0.2804 $231.3300
1,070+ $0.2711 $290.0770
1,430+ $0.2430 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,042 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess