Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M95640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14923-6, 497-14923-2, 497-14923-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925031-M95640-DFMN6TP
Ultra Librarian 3D Model Ultra Librarian M95640-DFMN6TP CAD Model

Description

The M95640-DFMN6TP is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by STMicroelectronics, a global leader in semiconductor solutions. This particular model is part of the M95xxx series, which is renowned for its high-performance and reliability in data storage applications.

Key Features

  • Memory Size: The M95640-DFMN6TP offers a substantial 64-Kbit storage capacity, making it an ideal choice for applications that require a moderate amount of data storage without the need for frequent updates.
  • Data Retention: It boasts an impressive data retention period of over 40 years, ensuring the safety and integrity of your data over an extended period.
  • Write Cycles: With a minimum of 1 million write cycles, this EEPROM can handle a significant amount of data writing operations, providing robustness and longevity to memory-intensive applications.
  • Interface: The device operates with a Serial Peripheral Interface (SPI), which ensures high-speed communication and simplicity in connectivity with a wide range of microcontrollers and processors.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, accommodating various power supply conditions and making it versatile for different system designs.
  • Package: The product is available in a compact 8-pin DFN package, which is suitable for space-constrained applications while providing excellent thermal performance and reliability.

Applications

The M95640-DFMN6TP is designed to meet the demands of a wide array of applications. It is particularly well-suited for use in:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive modules
  • Medical devices
  • Smart metering solutions
  • Portable devices

Quality and Support

STMicroelectronics is committed to delivering high-quality products and the M95640-DFMN6TP is no exception. Customers can expect comprehensive technical support and resources, ensuring seamless integration and deployment in their systems. With its robust design and dependable performance, the M95640-DFMN6TP is an excellent choice for designers looking to incorporate reliable non-volatile memory into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DIP / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-PDIP
Lowest to $5.4367
ECAD model for 25LC1024-E/P
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
Microchip Technology
IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Need more? Email Us
ECAD model for 11LC161-I/TO
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT
Microchip Technology
Need more? Email Us
ECAD model for AT28LV64B20SI

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5282 $50.1790
235+ $0.4334 $101.8490
360+ $0.4199 $151.1640
495+ $0.4063 $201.1185
640+ $0.3928 $251.3920
855+ $0.3522 $301.1310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,049 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention