Product Overview: MBR1060CTLG from STMicroelectronics
The MBR1060CTLG is a high-performance Schottky diode, expertly designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered for applications requiring low voltage drop, high-frequency operation, and energy efficiency. The MBR1060CTLG is well-suited for a variety of electronic applications, including power supply, inverters, and as a polarity protection device.
Key Features
- Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Surge Current Capability: With its robust design, the MBR1060CTLG can handle high surge currents, making it reliable in demanding situations.
- Dual Common Cathode Configuration: This feature allows for the diode to be used in configurations where two diodes are required to share a common cathode, simplifying circuit design.
- High Junction Temperature: The diode can operate at a high junction temperature, offering stability and reliability even under extreme conditions.
- Low Power Loss: High efficiency is achieved through its low power loss characteristics, making it ideal for high-frequency applications.
- Guard Ring for Overvoltage Protection: The inclusion of a guard ring enhances the diode's ability to withstand transient overvoltage, providing additional protection for sensitive electronics.
Applications
The versatility of the MBR1060CTLG allows it to be used across a wide range of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
The MBR1060CTLG has a maximum repetitive reverse voltage (Vrrm) of 60V, a forward continuous current (If) of 10A, and a maximum forward voltage drop (Vf) at rated forward current of 0.71V. The operating junction temperature range is from -65°C to 150°C, accommodating a wide spectrum of environmental conditions.
STMicroelectronics' commitment to quality and performance is evident in the MBR1060CTLG Schottky diode, making it a reliable choice for designers seeking a component that delivers both efficiency and durability.