EN
  • EN
  • DE

MBRB2045CTGT4

Part No MBRB2045CTGT4
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076541-MBRB2045CTGT4
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRB2045CTGT4 CAD Model

Description

MBRB2045CTGT4 - STMicroelectronics

The MBRB2045CTGT4 is a high-performance Schottky rectifier from STMicroelectronics, renowned for its efficiency and reliability in a wide range of power management applications. This robust rectifier is designed to offer low forward voltage drop while providing superior switching capabilities, making it an ideal choice for high-frequency operations.

Key Features

  • Dual Schottky Diodes: The device includes two independent Schottky diodes in a single package, which can be used in parallel for increased current capacity or in series for higher voltage applications.
  • High Current Capability: With a forward continuous current rating of 20A, this component can handle significant power, suitable for demanding applications.
  • Low Forward Voltage Drop: The MBRB2045CTGT4 ensures high efficiency by offering a low forward voltage drop, which minimizes power loss during operation.
  • High Junction Temperature: It features a maximum junction temperature of 150°C, allowing for operation in high-temperature environments without performance degradation.
  • Guard Ring Protection: The inclusion of guard ring die construction provides enhanced reliability and long-term stability by protecting against voltage spikes and transients.
  • Reverse Voltage Protection: With a maximum repetitive reverse voltage of 45V, it offers excellent protection against reverse bias conditions.

Applications

The MBRB2045CTGT4 is a versatile component that can be used in various applications, including:

  • Power supply management
  • DC-DC converters
  • Battery charging systems
  • Automotive applications
  • High-frequency inverters

Package and Quality

This Schottky rectifier is available in a D2PAK package, which is designed for surface-mount technology (SMT) and is capable of handling high thermal and electrical loads. The MBRB2045CTGT4 is manufactured by STMicroelectronics with a commitment to quality, ensuring consistent performance and durability for the end-user. It meets the rigorous standards for industrial-grade components, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess