STMicroelectronics MC24C04-WMN6TP EEPROM
The MC24C04-WMN6TP is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component from STMicroelectronics. This device is designed for optimal data storage solutions that require low-power and high-endurance memory storage. With a 4Kbit capacity, the MC24C04-WMN6TP is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Encased in a compact SO-8 package, the MC24C04-WMN6TP offers a flexible, easy-to-integrate memory solution for systems where space is at a premium. This EEPROM operates over a wide voltage range of 2.5V to 5.5V, making it suitable for various operating environments and ensuring compatibility with both low-voltage and standard digital circuits.
One of the key features of the MC24C04-WMN6TP is its I²C-compatible serial interface, which simplifies the integration process by allowing for a straightforward connection to microcontrollers and other digital systems. The device supports a bidirectional data transfer protocol, which is essential for efficient and rapid read/write operations.
With its built-in hardware write control, the MC24C04-WMN6TP ensures data integrity by preventing inadvertent write operations. This feature is essential for applications where data security and reliability are critical. Additionally, the device offers a write cycle time of only 5 ms, providing quick and efficient data storage that can enhance the performance of the overall system.
The MC24C04-WMN6TP also boasts a high data retention period, with the ability to retain stored data for over 40 years. This longevity is crucial for applications that require long-term data storage without the need for frequent updates or replacements. Furthermore, the device is rated for a minimum of one million write cycles, ensuring a long operational lifespan and reducing the need for maintenance or servicing.
In summary, the STMicroelectronics MC24C04-WMN6TP is a robust, reliable, and versatile EEPROM solution that provides a wealth of features for designers looking to incorporate stable and durable data storage into their electronic designs.