EN
  • EN
  • DE

MC33063ACD

Part No MC33063ACD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer STMicroelectronics
Win Source Part Number 316947-MC33063ACD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33063ACD CAD Model

Description

STMicroelectronics MC33063ACD: A Versatile DC-DC Converter

The MC33063ACD is a monolithic regulator subsystem from STMicroelectronics, designed for use in step-up or step-down and voltage-inverting applications with a minimum number of external components. This versatile integrated circuit (IC) is encapsulated in an 8-pin SOIC package, making it compact and suitable for space-constrained applications.

Featuring a fixed-frequency oscillator, the MC33063ACD has an internal frequency operation of 100kHz, which allows for a balance between efficiency and component size. The device can operate over a wide input voltage range from 3 V to 40 V, making it an ideal choice for battery-powered devices, automotive applications, and portable electronics where variable input voltages are common.

The MC33063ACD offers a high output switch current of up to 1.5 A, which is suitable for a wide array of applications, including creating efficient power supplies. Its output voltage is adjustable through the use of two external resistors, providing design flexibility and the ability to tailor the output to specific needs.

Furthermore, the device incorporates current limiting and thermal shutdown features, enhancing the safety of the operation by protecting against overcurrent and overheating conditions. These protections ensure the longevity and reliability of both the regulator and the overall application it is used in.

Other notable features of the MC33063ACD include low standby current, which is beneficial for power conservation in battery-operated devices. The IC also provides excellent line and load regulation, ensuring stable output even with fluctuations in input voltage or variations in load.

In summary, the MC33063ACD from STMicroelectronics is a highly reliable and efficient solution for designers looking to implement DC-DC converters in their projects. With its robust feature set and compact size, it is an excellent choice for a wide range of applications requiring voltage regulation.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess