EN
  • EN
  • DE

MC34063ACDR

Part No MC34063ACDR
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077293-MC34063ACDR
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34063ACDR CAD Model

Description

STMicroelectronics MC34063ACDR - Overview

The MC34063ACDR from STMicroelectronics is a versatile step-up/down/inverting switching regulator encapsulated in an 8-pin SOIC package. This integrated circuit is designed to facilitate the building of DC-DC converters using a minimal number of external components. It is widely used in various applications such as power supplies for portable devices, automotive products, and distributed power systems due to its flexibility and reliability.

Key Features

  • Adjustable Output Voltage: The device provides an output voltage range that can be adjusted through external resistors, catering to a wide variety of voltage requirements.
  • High Precision: The voltage reference tolerance is ±2% which ensures precise output voltage for critical applications.
  • Switching Frequency: It operates at a fixed frequency, which is set by an external resistor and capacitor, typically up to 100 kHz, allowing for a balance between efficiency and component size.
  • Output Switch Current: The MC34063ACDR can deliver output switch currents of up to 1.5 A, making it suitable for a range of power supply tasks.
  • Low Quiescent Current: The quiescent current is low, which enhances the overall efficiency of the application, especially in battery-powered devices.

Applications

The versatility of the MC34063ACDR makes it ideal for a multitude of applications, including but not limited to:

  • Portable Devices
  • Automotive Applications
  • Power Supply Modules
  • Step-Up or Step-Down Voltage Converters
  • Inverting Power Supplies

Why Choose MC34063ACDR?

Choosing the MC34063ACDR for your power supply needs brings several advantages. Its robust design and high efficiency make it a go-to solution for engineers looking to create compact, reliable, and high-performance power supplies. The integration of protection features such as thermal shutdown and current limiting ensures safe operation under various conditions. With its proven track record and widespread industry adoption, the MC34063ACDR by STMicroelectronics stands as a solid choice for your DC-DC converter designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1334 $50.0250
805+ $0.1248 $100.4640
1,245+ $0.1205 $150.0225
1,790+ $0.1119 $200.3010
2,325+ $0.1076 $250.1700
2,905+ $0.1033 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,190 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess