MC34063EC - DC-DC Converter IC by STMicroelectronics
The MC34063EC is a versatile switching regulator integrated circuit from the renowned semiconductor manufacturer STMicroelectronics. This IC is designed to facilitate the development of DC-DC converters using a minimal number of external components, making it an ideal choice for compact power supply designs.
Key Features
- Adjustable Output Voltage: The device offers a wide range of output voltage adjustability, providing designers with the flexibility to tailor the output to their specific needs.
- High Precision: The voltage reference tolerance is impressive, ensuring accurate output voltage for sensitive electronic applications.
- Output Switch Current: The MC34063EC can handle a significant output switch current, making it suitable for a variety of power applications.
- Frequency Operation: It operates at a frequency up to 100 kHz, which allows for smaller external components, reducing the overall size of the power supply.
- Efficiency: The IC is designed for high-efficiency power conversion, which is critical for battery-powered devices.
Applications
The MC34063EC is a highly adaptable IC that can be used in a multitude of applications. It is particularly well-suited for:
- Step-up or step-down voltage applications
- Voltage-inverting applications
- Battery-powered devices
- Portable electronics
- Automotive applications
Design Support
STMicroelectronics provides comprehensive design support for the MC34063EC, including application notes and reference designs. Engineers can leverage these resources to accelerate the design process and ensure a reliable implementation of the IC in their power supply solutions.
Quality and Reliability
As with all STMicroelectronics products, the MC34063EC is manufactured to high-quality standards, ensuring reliability and performance in even the most demanding applications. The device is available in different package options to suit various design requirements.
Whether you are designing a power converter for a new product or seeking to improve the efficiency of an existing application, the MC34063EC offers a cost-effective, reliable, and flexible solution for your DC-DC conversion needs.