EN
  • EN
  • DE

MC4558CD

Part No MC4558CD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDE BANDWIDTH DUAL BIPOLAR OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 2.2V/μs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Supply Current 2.3mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±2V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number MC4558
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1218775-MC4558CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC4558CD CAD Model

Description

STMicroelectronics MC4558CD Dual Operational Amplifier

The MC4558CD is a high-performance operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This dual op-amp integrates two independent, high-gain, internally frequency-compensated operational amplifiers, designed specifically to operate from a single power supply over a wide range of voltages. It can also be used with dual supplies.

The versatility of the MC4558CD makes it an excellent choice for a broad array of applications, including audio pre-amplification, active filters, signal conditioning, and many other electronic circuits requiring high-performance amplification. The device features a typical voltage gain of 100 dB and a bandwidth of 3 MHz, which ensures a good balance between bandwidth and power consumption.

The MC4558CD comes in a compact SO-8 package, making it suitable for space-constrained applications. The operating temperature range from -40°C to +105°C guarantees stability and reliability across various environmental conditions, which is critical for industrial and automotive applications.

Key specifications of the MC4558CD include:

  • Large input voltage range, eliminating the need for external biasing components in many applications.
  • Low input bias and offset currents, ensuring accuracy in closed-loop configurations and making it suitable for precision applications.
  • Output short-circuit protection, providing robustness and reliability to the integrated circuit during fault conditions.
  • Internal frequency compensation, which simplifies the design process by eliminating the need for additional frequency compensation components.

STMicroelectronics' commitment to quality and performance is evident in the MC4558CD operational amplifier. Its combination of features, including low power consumption and stable operation, make it a smart choice for designers looking to optimize their electronic designs and achieve consistent performance.

Whether you're designing professional audio equipment, working on sensor interfaces, or developing control circuits, the MC4558CD provides the reliability and functionality needed to realize high-fidelity and precise amplification in your electronic projects.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1579 $58.4230
895+ $0.1296 $115.9920
1,380+ $0.1256 $173.3280
1,905+ $0.1215 $231.4575
2,460+ $0.1175 $289.0500
3,290+ $0.1053 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess