Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Reel(TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 10A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 8V @ 3.3A, 10A
Current - Collector Cutoff (Max) 50μA
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 4A, 4V
Power - Max 20W
Frequency - Transition 2MHz
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package D-Pak
Win Source Part Number 003606-MJD3055T4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD3055T4 CAD Model

Description

STMicroelectronics MJD3055T4 NPN Power Transistor

The MJD3055T4 is a high-performance NPN bipolar power transistor developed by STMicroelectronics, a leader in semiconductor solutions. This robust transistor is designed to handle high power and voltage, making it an excellent choice for a variety of electronic applications. It is commonly used in power regulation circuits, switching applications, and as a pass transistor in linear power supplies due to its high current capacity and fast switching speeds.

With a collector-emitter voltage (Vceo) of 60 volts and a collector current (Ic) capability of up to 10 amperes, the MJD3055T4 is capable of handling significant power loads. Its power dissipation is rated at 75 watts, which allows it to manage considerable amounts of energy without overheating, thanks to its efficient thermal characteristics and robust package design.

The transistor comes in a DPAK (TO-252) surface-mount package, which is not only space-efficient but also suitable for automated assembly processes. This packaging design ensures a compact footprint on the circuit board while providing excellent thermal performance, making it an ideal choice for space-constrained applications that require high power density.

Key features of the MJD3055T4 include:

  • Collector-Emitter Voltage (Vceo): 60V
  • Collector Current (Ic): 10A
  • Power Dissipation (Pd): 75W
  • High DC current gain (hFE) at specified collector current
  • Low collector-emitter saturation voltage
  • Fast switching speeds
  • DPAK (TO-252) package for efficient thermal management

Engineers and designers often choose the MJD3055T4 for its reliability and performance in high-power switching applications. Its construction is optimized for minimal saturation voltage drop and high-speed switching, making it an efficient component for power conversion and management tasks.

Whether you are designing power supplies, motor controllers, or any application that requires efficient power handling and switching, the MJD3055T4 from STMicroelectronics provides a reliable and effective solution that meets the demanding requirements of modern electronic circuits.

You May Also Be Interested in

Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG
ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $1.7214
ECAD model for BDX53CG
ON Semiconductor
POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SB883
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
General Purpose NPN Transistor
Lowest to $0.1760
ECAD model for BC817-40WT1G
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
ON Semiconductor
TRANS PWR PNP 5A 25V DPAK / Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK
Lowest to $0.3380
ECAD model for MJD210T4
Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9459 $58.3770
65+ $1.5966 $103.7790
100+ $1.5467 $154.6700
135+ $1.4968 $202.0680
175+ $1.4470 $253.2250
235+ $1.2973 $304.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,623 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention