Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 1 A 10MHz 15 W Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MJD50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-2473-1, 497-2473-2, 497-2473-2-NDR, 497-2473-1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927188-MJD50T4
Ultra Librarian 3D Model Ultra Librarian MJD50T4 CAD Model

Description

The MJD50T4 is a high-performance power transistor from the renowned semiconductor manufacturer STMicroelectronics. This robust component is designed to cater to a wide range of applications that require efficient power switching and amplification. With its remarkable features and specifications, the MJD50T4 stands out as a reliable choice for designers and engineers looking to enhance the performance of their electronic circuits.

Key Features

  • High Collector-Emitter Voltage (VCEO): The MJD50T4 is capable of withstanding high voltage levels, making it suitable for circuits operating at elevated voltages.
  • Low Collector-Emitter Saturation Voltage: This feature ensures reduced power loss and improved efficiency during operation, especially in switching applications.
  • Fast Switching Speed: The device's quick response to switching signals makes it an excellent choice for high-frequency applications.
  • High Current Handling: With the ability to handle significant current levels, the MJD50T4 is ideal for power-intensive applications.

Applications

The versatility of the MJD50T4 allows it to be used in a variety of applications, including:

  • Power supply units
  • Motor control circuits
  • Lighting systems
  • Switching regulators
  • Audio amplifiers

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the MJD50T4 is no exception. Manufactured with precision and subjected to rigorous testing, this power transistor is built to deliver consistent performance and longevity. Its robust construction ensures that it can withstand the stresses of everyday use, while its compliance with international standards attests to its reliability and safety.

Environmental Considerations

As an environmentally conscious company, STMicroelectronics has designed the MJD50T4 with green standards in mind. The device is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful materials and suitable for use in eco-friendly products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
KEC
Lowest to $0.2832
ECAD model for KTA1664-Y
Others
Lowest to $0.2769
ECAD model for 8550 2TY
Rohm Semiconductor
General purpose amplification (-30V, -1A)
Lowest to $0.0901
ECAD model for 2SB1733
KEC
Lowest to $0.3764
ECAD model for KTC3205-Y
NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209
STMicroelectronics
TRANS NPN DARL 80V 25A TO-247-3
Need more? Email Us
ECAD model for 2STW100
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5478 $52.0410
225+ $0.4495 $101.1375
345+ $0.4355 $150.2475
475+ $0.4214 $200.1650
615+ $0.4074 $250.5510
825+ $0.3652 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,754 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention