Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Fox Electronics
Series HC49ULF
Packaging Bulk
Type MHz Crystal
Frequency 8MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 35 Ohm
Operating Mode Fundamental
Operating Temperature Range -20°C ~ 70°C
Mounting Style Through Hole
Package HC49/U
Size 0.435" L x 0.183" W (11.05mm x 4.65mm)
Height - Seated (Maximum) 0.530" (13.46mm)
Win Source Part Number 1175053-FOXLF080-20
Manufacturer Homepage www.foxonline.com
Popularity Medium
Supply and Demand Status Limited
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian FOXLF080-20 CAD Model

Description

The Fox Electronics MHz Crystal is a high-quality electronic component that comes in a compact size of 0.435" L x 0.183" W (11.05mm x 4.65mm).

  • Size: 0.435" L x 0.183" W (11.05mm x 4.65mm)
  • Frequency: 8MHz
  • ESR: 35 Ohms
  • Frequency Stability: ±50ppm
  • Mounting Type: Through Hole
  • Load Capacitance: 20pF
  • Operating Mode: Fundamental
  • Temperature Range: -20°C ~ 70°C
  • Case/Package: HC49/U
  • Manufacturer: Fox Electronics

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 40.0000MHZ 8PF SMD
Lowest to $0.5231
ECAD model for FW4000044Q
NDK
CRYSTAL 16.0000MHZ 8PF SMD / 16 MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Lowest to $0.4432
ECAD model for NX5032GA-16.000M-STD-CSU-2
ECS Inc.
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
ECAD model for ECS-120-20-5PXDN-TR
NDK
CRYSTAL 7.3728MHZ 8PF SMD / 7.3728 MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX8045GB-7.3728MHZ-STD-CSF-3
CTS Corporation
Crystal 9.8304MHz 20pF 2-Pin HC49/US SM T/R
Need more? Email Us
ECAD model for ATS098SM-T
CTS-Frequency Controls
CRYSTAL 8.0000MHZ 20PF TH / 8 MHz ±30ppm Crystal 20pF 35 Ohms HC-49/U
Need more? Email Us
ECAD model for MP080A
NDK
CRYSTAL 24.0000MHZ 8PF SMD / 24 MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX5032GA-24.000M-STD-CSK-4
NDK
Crystal 20MHZ 8PF SMD
Need more? Email Us
ECAD model for NX3225SA 20MHZ AT-W
NDK
CRYSTAL 25.0000MHZ 8PF SMD / 25 MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX8045GB-25.000000MHZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention