EN
  • EN
  • DE

MJE802

Part No MJE802
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 4A SOT-32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN - Darlington 80 V 4 A - 40 W Through Hole SOT-32
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package SOT-32
Family Name MJE802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1026-MJE802, 497-2549-5, 497-2549-5-NDR
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884918-MJE802
Ultra Librarian 3D Model Ultra Librarian MJE802 CAD Model

Description

The MJE802 is a high voltage power transistor from the reputable semiconductor manufacturer, STMicroelectronics. Designed for high-speed switching applications, this device is a perfect choice for designers looking for a reliable component that can handle significant power levels. The MJE802 is part of the Power Transistor family, which is renowned for its robust performance and longevity in various electronic circuits.

Key Features

  • Voltage Capabilities: The MJE802 boasts a collector-emitter voltage (V<sub>CEO) of 80V, providing ample headroom for high voltage applications.
  • Current Handling: With a continuous collector current (I<sub>C) rating of 4A, this transistor can manage moderate power levels, making it suitable for a variety of power switching tasks.
  • Power Dissipation: A power dissipation (P<sub>D) of 40W allows the MJE802 to withstand significant thermal stresses during operation.
  • High-Speed Switching: The device is optimized for high-speed switching, reducing transition losses and improving overall efficiency in power circuits.
  • TO-220 Package: Enclosed in a TO-220 package, the MJE802 offers a compact form factor while ensuring good thermal contact with the heat sink for effective heat dissipation.

Applications

The MJE802 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power amplifier stages
  • High-fidelity amplifiers

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the MJE802 is no exception. It is manufactured with the latest semiconductor technologies and undergoes rigorous testing to ensure it meets the high standards expected from STMicroelectronics products. Whether for industrial, commercial, or consumer applications, the MJE802 is a trustworthy component that will deliver consistent performance over its lifespan.

For detailed specifications, datasheets, and application notes, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative for more information on the MJE802 high voltage power transistor.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9886 $59.3160
145+ $0.8112 $117.6240
225+ $0.7859 $176.8275
305+ $0.7605 $231.9525
395+ $0.7352 $290.4040
530+ $0.6590 $349.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess