EN
  • EN
  • DE

MK7990N00

Part No MK7990N00
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012357-MK7990N00
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK7990N00 CAD Model

Description

The MK7990N00 from STMicroelectronics is a state-of-the-art microcontroller that combines high performance, flexibility, and efficiency to cater to a broad range of applications. This powerful component is designed to provide a robust solution for complex embedded systems, particularly in industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced Core: At the heart of the MK7990N00 lies an advanced processor core, capable of delivering exceptional computing power while maintaining low power consumption. This makes it ideal for applications requiring intense processing capabilities without sacrificing energy efficiency.
  • Memory Capabilities: The device boasts an ample amount of integrated memory, including both flash and RAM, to support intricate software applications and data storage needs. The memory architecture is optimized for speed and reliability, ensuring fast access times and data integrity.
  • Connectivity: With a range of connectivity options, the MK7990N00 provides versatile interfacing capabilities. It includes support for standard communication protocols, enabling it to easily integrate with other components in a system and to communicate with external devices.
  • Robust I/O: A comprehensive set of input/output ports allows for the connection of a variety of peripherals, sensors, and actuators. This flexibility is key for adapting the microcontroller to specific application requirements.
  • Security Features: Understanding the importance of security in today's connected world, the MK7990N00 incorporates advanced security features to protect against unauthorized access and to ensure the integrity of the system's operation.
  • Power Management: The microcontroller includes sophisticated power management features that enable it to operate in various power modes, reducing the overall energy footprint of the device it powers.

Applications

Thanks to its versatile nature, the MK7990N00 is suitable for a wide array of applications. It excels in scenarios that demand high-speed data processing, secure communications, and adaptable interfacing, such as advanced control systems, smart home devices, automotive controllers, and Internet of Things (IoT) gadgets.

With its combination of performance, connectivity, and security, the MK7990N00 from STMicroelectronics represents a reliable choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess