EN
  • EN
  • DE

MM3Z4V3ST

Part No MM3Z4V3ST
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOD-323
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 740078-MM3Z4V3ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z4V3ST CAD Model

Description

Product Overview: MM3Z4V3ST - STMicroelectronics

The MM3Z4V3ST from STMicroelectronics is a robust and precise voltage regulator designed to offer a stable zener voltage for a wide range of electronic applications. This surface-mount device is part of STMicroelectronics' Zener diode portfolio and is specifically engineered to provide a zener voltage of 4.3V, making it an ideal choice for voltage regulation and protection purposes in various electronic circuits.

Key Features

  • Stable Zener Voltage: The MM3Z4V3ST provides a consistent 4.3V output, ensuring reliable operation under varying conditions.
  • Low Leakage Current: Designed with a low leakage current, this zener diode enhances the efficiency of the application it is used in.
  • High Peak Reverse Power Dissipation: With its ability to handle high power dissipation, the device is suitable for absorbing transient voltage spikes.
  • Surface-Mount Package: The SOD-323 package allows for compact design and easy integration into automated surface-mount processes.
  • Wide Operating Temperature Range: The MM3Z4V3ST operates effectively over a broad temperature range, making it versatile for different environments.

Applications

The MM3Z4V3ST is used across various industries due to its reliability and versatility. Common applications include:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage and transient voltage protection in automotive and industrial electronics
  • Reference voltage in analog circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the MM3Z4V3ST is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial, automotive, and consumer electronics. Users can trust in the consistent performance and durability of this zener diode for their critical applications.

For detailed specifications and application notes, customers are encouraged to review the datasheet provided by STMicroelectronics. This will ensure the MM3Z4V3ST is used within its recommended operating conditions for optimal performance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess